DRIKIT 115VAC 1CO LD is a fully assembled relay kit with a single changeover contact (AgSnO), rated for 10 A continuous current and 250 V AC switching, designed for DIN rail mounting. It operates on a 115 V AC coil with a power consumption of 1.1 VA and includes a red status LED. The assembly measures 15.8 mm wide, 80.2 mm high, and 67.7 mm deep, weighing 58.6 g, and features screw terminals supporting wire cross-sections from 0.25 mm² to 4 mm². It meets IEC 61810-1, EN 60664-1, and EN 61000-6-2/61000-6-4 standards, has an IP20 protection rating, and a dielectric strength of 4 kVeff between input and output. The operating temperature range is -40 °C to 55 °C, with storage from -40 °C to 85 °C, and it is RoHS compliant.
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:115VAC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5561 |
| Product Name | Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |