The DRIKIT 110VDC 2CO LD is a fully assembled relay module with a 2-coil (CO) AgSnO contact configuration, rated for 110 V DC coil voltage and 5 A continuous current, designed for DIN rail mounting. It measures 15.8 mm wide, 80.2 mm high, and 67.7 mm deep, with a net weight of 64 g. The module operates from -40 °C to 55 °C and features a green status LED, a free-wheeling diode, and screw terminals supporting 0.25 mm² to 4 mm² wire. It meets IEC 61810-1, EN 60664-1:2007, and EN 61000-6-2:2005 standards, with a 4 kV AC dielectric strength between input and output, and is RoHS compliant.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5573 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |