Weidmuller Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller DRIKIT 110VDC 1CO LD

Description
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller - 63AC5559 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller
63AC5559
Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller 63AC5559
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 63AC5559
Product Name Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7202 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details
50A HVDC Relay - CHDR1-50 - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
View Details