The main function of the voltage tester is to establish if voltage is present. A 2-pole voltage tester is the only approved testing instrument that fulfils the requirements of work protection regulations.
LCD display. Approved to VDE standards. High peak voltage strength
Maximum Voltage = 690V ac/dc
Continuity Check = Yes
Display Type = LCD
IP Rating = IP50
Battery Type = AAA
Calibrated = RSCAL
Power Source = Battery
Dimensions = 225 x 58 x 33mm
Weight = 142g
Height = 33mm
The main function of the voltage tester is to establish if voltage is present. A 2-pole voltage tester is the only approved testing instrument that fulfils the requirements of work protection regulations.
LCD display. Approved to VDE standards. High peak voltage strength
Maximum Voltage = 690V ac/dc
Continuity Check = Yes
Display Type = LCD
IP Rating = IP50
Battery Type = AAA
Power Source = Battery
Dimensions = 225 x 58 x 33mm
Weight = 142g
Height = 33mm
Length = 225mm
RS Components, Ltd. | |
---|---|
Product Category | Voltage Testers |
Product Number | 7663605 |