Weidmuller Fixing Screw, Plastic, M3, 22Mm, Red; Thread Size Imperial Weidmuller BSK 012890

Description
FIXING SCREW, PLASTIC, M3, 22MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:22mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Box RoHS Compliant: Yes
Datasheet
Description
FIXING SCREW, PLASTIC, M3, 22MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:22mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Box RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixing Screw, Plastic, M3, 22Mm, Red; Thread Size Imperial Weidmuller - 09WX8150 - Newark, An Avnet Company
Chicago, IL, United States
Fixing Screw, Plastic, M3, 22Mm, Red; Thread Size Imperial Weidmuller
09WX8150
Fixing Screw, Plastic, M3, 22Mm, Red; Thread Size Imperial Weidmuller 09WX8150
FIXING SCREW, PLASTIC, M3, 22MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:22mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Box RoHS Compliant: Yes

FIXING SCREW, PLASTIC, M3, 22MM, RED; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:22mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Screw Head Style:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Box RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 09WX8150
Product Name Fixing Screw, Plastic, M3, 22Mm, Red; Thread Size Imperial Weidmuller
Material Nylon 6.6 (Polyamide 6.6); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Screw - 36-8710-ND - DigiKey
Keystone Electronics Corp.
Specs
Screw Type Shoulder Screw
Head Type Other; Knob
Standard Drives Slotted
View Details
Pan Head Cross Recessed Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
#8-32 Fillister Head Machine Screw, 0.625
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
Machine Screw - R8-32X9/162701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details