Weidmuller Branch Circuit Breaker, 3 Pole, 40A; Product Range Weidmuller BR3D40UC

Description
BRANCH CIRCUIT BREAKER, 3 POLE, 40A; Product Range:BR Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
BRANCH CIRCUIT BREAKER, 3 POLE, 40A; Product Range:BR Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 3 Pole, 40A; Product Range Weidmuller - 44AC3941 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 3 Pole, 40A; Product Range Weidmuller
44AC3941
Branch Circuit Breaker, 3 Pole, 40A; Product Range Weidmuller 44AC3941
BRANCH CIRCUIT BREAKER, 3 POLE, 40A; Product Range:BR Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 3 POLE, 40A; Product Range:BR Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3941
Product Name Branch Circuit Breaker, 3 Pole, 40A; Product Range Weidmuller
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details