Weidmuller Branch Circuit Breaker, 3 Pole, 15A; Product Range Weidmuller BR3D15UC

Description
BRANCH CIRCUIT BREAKER, 3 POLE, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
BRANCH CIRCUIT BREAKER, 3 POLE, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 3 Pole, 15A; Product Range Weidmuller - 44AC3937 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 3 Pole, 15A; Product Range Weidmuller
44AC3937
Branch Circuit Breaker, 3 Pole, 15A; Product Range Weidmuller 44AC3937
BRANCH CIRCUIT BREAKER, 3 POLE, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 3 POLE, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3937
Product Name Branch Circuit Breaker, 3 Pole, 15A; Product Range Weidmuller
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data