Weidmuller Branch Circuit Breaker, 3 Pole, 10A; Product Range Weidmuller BR3D10UC

Description
BRANCH CIRCUIT BREAKER, 3 POLE, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
BRANCH CIRCUIT BREAKER, 3 POLE, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 3 Pole, 10A; Product Range Weidmuller - 44AC3936 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 3 Pole, 10A; Product Range Weidmuller
44AC3936
Branch Circuit Breaker, 3 Pole, 10A; Product Range Weidmuller 44AC3936
BRANCH CIRCUIT BREAKER, 3 POLE, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 3 POLE, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3936
Product Name Branch Circuit Breaker, 3 Pole, 10A; Product Range Weidmuller
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2336-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details