Weidmuller Branch Circuit Breaker, 2 Pole, 20A; Product Range Weidmuller BR2D20UC

Description
BRANCH CIRCUIT BREAKER, 2 POLE, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
BRANCH CIRCUIT BREAKER, 2 POLE, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 2 Pole, 20A; Product Range Weidmuller - 44AC3933 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 2 Pole, 20A; Product Range Weidmuller
44AC3933
Branch Circuit Breaker, 2 Pole, 20A; Product Range Weidmuller 44AC3933
BRANCH CIRCUIT BREAKER, 2 POLE, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 2 POLE, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Molded Case Circuit Breaker - 84688230 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
84688230
Molded Case Circuit Breaker 84688230
DISCONTINUED BY MANUFACTURER, MINI CIRCUIT BREAKER, 489 2P, D 20A, ACDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINI CIRCUIT BREAKER, 489 2P, D 20A, ACDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 44AC3933 84688230
Product Name Branch Circuit Breaker, 2 Pole, 20A; Product Range Weidmuller Molded Case Circuit Breaker
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5454-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 30A;DIN Rail;1 Pole;Screw Snap;D - 70076926 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 24 volts
Rated Current 30 amps
View Details