Weidmuller Circuit Breaker, Thermal Magnetic, 2 P, 20A; Product Range Weidmuller BR2D20AC

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmuller Circuit Breaker, Thermal Magnetic, 2 Pole, 20A is designed for branch circuit protection and complies with UL489 and CSA C22.2 No.5-02 standards. It features a current rating of 20A and operates at a voltage rating of 480VAC. This circuit breaker is suitable for DIN rail mounting and is RoHS compliant. It is part of a series that includes various current ratings and pole configurations, allowing for flexibility in installation. The product is intended for applications requiring reliable overcurrent protection in electrical systems.

Datasheet Summary
Powered by GS/AI

The Weidmuller Circuit Breaker, Thermal Magnetic, 2 Pole, 20A is designed for branch circuit protection and complies with UL489 and CSA C22.2 No.5-02 standards. It features a current rating of 20A and operates at a voltage rating of 480VAC. This circuit breaker is suitable for DIN rail mounting and is RoHS compliant. It is part of a series that includes various current ratings and pole configurations, allowing for flexibility in installation. The product is intended for applications requiring reliable overcurrent protection in electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2 P, 20A; Product Range Weidmuller - 27X7366 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2 P, 20A; Product Range Weidmuller
27X7366
Circuit Breaker, Thermal Magnetic, 2 P, 20A; Product Range Weidmuller 27X7366
CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 27X7366
Product Name Circuit Breaker, Thermal Magnetic, 2 P, 20A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117118 - RS Components, Ltd.
Specs
Rated Current 41 amps
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3-128-243-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details