Weidmuller Branch Circuit Breaker, 2 Pole, 15A; Product Range Weidmuller BR2D15UC

Description
BRANCH CIRCUIT BREAKER, 2 POLE, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
BRANCH CIRCUIT BREAKER, 2 POLE, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 2 Pole, 15A; Product Range Weidmuller - 44AC3932 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 2 Pole, 15A; Product Range Weidmuller
44AC3932
Branch Circuit Breaker, 2 Pole, 15A; Product Range Weidmuller 44AC3932
BRANCH CIRCUIT BREAKER, 2 POLE, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 2 POLE, 15A; Product Range:BR Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3932
Product Name Branch Circuit Breaker, 2 Pole, 15A; Product Range Weidmuller
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 09144911 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers