Weidmuller Branch Circuit Breaker, 2 Pole, 10A; Product Range Weidmuller BR2D10UC

Description
BRANCH CIRCUIT BREAKER, 2 POLE, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
BRANCH CIRCUIT BREAKER, 2 POLE, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 2 Pole, 10A; Product Range Weidmuller - 44AC3931 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 2 Pole, 10A; Product Range Weidmuller
44AC3931
Branch Circuit Breaker, 2 Pole, 10A; Product Range Weidmuller 44AC3931
BRANCH CIRCUIT BREAKER, 2 POLE, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 2 POLE, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3931
Product Name Branch Circuit Breaker, 2 Pole, 10A; Product Range Weidmuller
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - Q515-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - T11-211-11-ND - DigiKey
Specs
Rated Current 11 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details