Weidmuller Circuit Breaker, Thermal Magnetic, 2 P, 10A; Product Range Weidmuller BR2D10AC

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2 P, 10A; Product Range Weidmuller - 27X7364 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2 P, 10A; Product Range Weidmuller
27X7364
Circuit Breaker, Thermal Magnetic, 2 P, 10A; Product Range Weidmuller 27X7364
CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2 P, 10A; Product Range:BR Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 27X7364
Product Name Circuit Breaker, Thermal Magnetic, 2 P, 10A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details