Weidmuller Mcb 489 2P B 15A Acdc Weidmuller BR2B15UC

Description
MCB 489 2P B 15A ACDC
Description
MCB 489 2P B 15A ACDC

Suppliers

Company
Product
Description
Supplier Links
Mcb 489 2P B 15A Acdc Weidmuller - 63AC2616 - Newark, An Avnet Company
Chicago, IL, United States
Mcb 489 2P B 15A Acdc Weidmuller
63AC2616
Mcb 489 2P B 15A Acdc Weidmuller 63AC2616
MCB 489 2P B 15A ACDC

MCB 489 2P B 15A ACDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AC2616
Product Name Mcb 489 2P B 15A Acdc Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCN-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers