Weidmuller Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller BR1D5AC

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 POLE, 5A; Product Range:BR Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 POLE, 5A; Product Range:BR Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller - 27X7362 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller
27X7362
Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller 27X7362
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 POLE, 5A; Product Range:BR Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1 POLE, 5A; Product Range:BR Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 42965800 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
42965800
Molded Case Circuit Breaker 42965800
MOLDED CASE CIRCUIT BREAKER, BR SERIES, 5AMP, 1 POLE, 480VAC, 50/60HZ, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, BR SERIES, 5AMP, 1 POLE, 480VAC, 50/60HZ, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 27X7362 42965800
Product Name Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3057-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU32M - Powell Electronics, Inc.
Specs
Rated Current 32 amps
View Details
Circuit Breakers - 723-209-2-1-52F-2-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details