Weidmuller Branch Circuit Breaker, 1 Pole, 50A; Product Range Weidmuller BR1D50UC

Description
BRANCH CIRCUIT BREAKER, 1 POLE, 50A; Product Range:BR Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
BRANCH CIRCUIT BREAKER, 1 POLE, 50A; Product Range:BR Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 1 Pole, 50A; Product Range Weidmuller - 44AC3930 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 1 Pole, 50A; Product Range Weidmuller
44AC3930
Branch Circuit Breaker, 1 Pole, 50A; Product Range Weidmuller 44AC3930
BRANCH CIRCUIT BREAKER, 1 POLE, 50A; Product Range:BR Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 1 POLE, 50A; Product Range:BR Series; Current Rating:50A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3930
Product Name Branch Circuit Breaker, 1 Pole, 50A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data