Weidmuller Branch Circuit Breaker, 1 Pole, 2A; Product Range Weidmuller BR1D2UC

Description
BRANCH CIRCUIT BREAKER, 1 POLE, 2A; Product Range:BR Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
BRANCH CIRCUIT BREAKER, 1 POLE, 2A; Product Range:BR Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 1 Pole, 2A; Product Range Weidmuller - 44AC3925 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 1 Pole, 2A; Product Range Weidmuller
44AC3925
Branch Circuit Breaker, 1 Pole, 2A; Product Range Weidmuller 44AC3925
BRANCH CIRCUIT BREAKER, 1 POLE, 2A; Product Range:BR Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 1 POLE, 2A; Product Range:BR Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3925
Product Name Branch Circuit Breaker, 1 Pole, 2A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Thermal Breakers - 725667 - RS Components, Ltd.
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 2
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details