CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 20A; Product Range:BR Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 27X7359 |
| Product Name | Circuit Breaker, Thermal Magnetic, 1 P, 20A; Product Range Weidmuller |
| Rated AC Voltage | 480 volts |