Weidmuller Branch Circuit Breaker, 1 Pole, 1A; Product Range Weidmuller BR1D1UC

Description
BRANCH CIRCUIT BREAKER, 1 POLE, 1A; Product Range:BR Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
BRANCH CIRCUIT BREAKER, 1 POLE, 1A; Product Range:BR Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmuller Branch Circuit Breaker, part number 44AC3922, is a 1-pole circuit breaker with a current rating of 1A. It is designed for both AC and DC applications, with a voltage rating of 240VAC and 80VDC. This miniature circuit breaker is compliant with UL 489 and UL 1077 standards, ensuring reliable protection for branch circuits. It is suitable for DIN rail mounting, making it easy to integrate into existing electrical panels. The product is also RoHS compliant, indicating it meets environmental safety standards. This circuit breaker is ideal for applications requiring compact and efficient circuit protection.

Datasheet Summary
Powered by GS/AI

The Weidmuller Branch Circuit Breaker, part number 44AC3922, is a 1-pole circuit breaker with a current rating of 1A. It is designed for both AC and DC applications, with a voltage rating of 240VAC and 80VDC. This miniature circuit breaker is compliant with UL 489 and UL 1077 standards, ensuring reliable protection for branch circuits. It is suitable for DIN rail mounting, making it easy to integrate into existing electrical panels. The product is also RoHS compliant, indicating it meets environmental safety standards. This circuit breaker is ideal for applications requiring compact and efficient circuit protection.

Suppliers

Company
Product
Description
Supplier Links
Branch Circuit Breaker, 1 Pole, 1A; Product Range Weidmuller - 44AC3922 - Newark, An Avnet Company
Chicago, IL, United States
Branch Circuit Breaker, 1 Pole, 1A; Product Range Weidmuller
44AC3922
Branch Circuit Breaker, 1 Pole, 1A; Product Range Weidmuller 44AC3922
BRANCH CIRCUIT BREAKER, 1 POLE, 1A; Product Range:BR Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

BRANCH CIRCUIT BREAKER, 1 POLE, 1A; Product Range:BR Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:80V; Voltage Rating VAC:240V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3922
Product Name Branch Circuit Breaker, 1 Pole, 1A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 5A - QLB-053-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details