BR1D13UC -- MCB 489 1P D 13A ACDC WEIDMULLER
Weidmuller
Mcb 489 1P D 13A Acdc Weidmuller
BR1D13UC
Description
MCB 489 1P D 13A ACDC
Description
MCB 489 1P D 13A ACDC
Suppliers
Mcb 489 1P D 13A Acdc Weidmuller
63AC2597
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AC2597 |
|
Product Name
|
Mcb 489 1P D 13A Acdc Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details