Weidmuller Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller BR1C5AC

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 POLE, 5A; Product Range:BR Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 POLE, 5A; Product Range:BR Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal Magnetic, 1 Pole, 5A from Weidmuller is designed for branch circuit protection and is compliant with UL489 and CSA C22.2 No.5-02 standards. It features a current rating of 5A and operates at a voltage rating of 480VAC. This miniature molded-case circuit breaker is suitable for DIN rail mounting, making it a compact solution for electrical installations. It is part of a broader range that includes various current ratings and characteristics, allowing for flexibility in application. The product is RoHS compliant, ensuring it meets environmental standards. This circuit breaker is ideal for engineers seeking reliable protection for electrical circuits in various applications.

Datasheet Summary
Powered by GS/AI

The Circuit Breaker, Thermal Magnetic, 1 Pole, 5A from Weidmuller is designed for branch circuit protection and is compliant with UL489 and CSA C22.2 No.5-02 standards. It features a current rating of 5A and operates at a voltage rating of 480VAC. This miniature molded-case circuit breaker is suitable for DIN rail mounting, making it a compact solution for electrical installations. It is part of a broader range that includes various current ratings and characteristics, allowing for flexibility in application. The product is RoHS compliant, ensuring it meets environmental standards. This circuit breaker is ideal for engineers seeking reliable protection for electrical circuits in various applications.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller - 27X7356 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller
27X7356
Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller 27X7356
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 POLE, 5A; Product Range:BR Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1 POLE, 5A; Product Range:BR Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 42965727 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
42965727
Din Rail Mount Circuit Breaker 42965727
CIRCUIT BREAKER, HACR, C5, 5 AMP, SINGLE POLE, 277 VAC, 50/60 HZ, 10 KA, LINE 18-3 AWG, LOAD 18-2 AWG, COPPER WIRE ONLY 60/70 DEG CELSIUS, LINE/LOAD REVERSIBLE, MOLDED CASE, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, HACR, C5, 5 AMP, SINGLE POLE, 277 VAC, 50/60 HZ, 10 KA, LINE 18-3 AWG, LOAD 18-2 AWG, COPPER WIRE ONLY 60/70 DEG CELSIUS, LINE/LOAD REVERSIBLE, MOLDED CASE, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 27X7356 42965727
Product Name Circuit Breaker, Thermal Magnetic, 1 Pole, 5A; Product Range Weidmuller Din Rail Mount Circuit Breaker
Rated AC Voltage 480 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2693820 - RS Components, Ltd.
Specs
Rated Current 6 amps
Number of Poles 1
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B1UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-1-1REC4-51-2-9-60-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details