Weidmuller Circuit Breaker, Thermal Magnetic, 1 P, 0.5A; Product Range Weidmuller BR1C05AC

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 0.5A; Product Range:BR Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 0.5A; Product Range:BR Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1 P, 0.5A; Product Range Weidmuller - 27X7351 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1 P, 0.5A; Product Range Weidmuller
27X7351
Circuit Breaker, Thermal Magnetic, 1 P, 0.5A; Product Range Weidmuller 27X7351
CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 0.5A; Product Range:BR Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1 P, 0.5A; Product Range:BR Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 42965668 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
42965668
Molded Case Circuit Breaker 42965668
CIRCUIT BREAKER, MOLDED CASE, 0.5 AMP, C CURVE, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, 0.5 AMP, C CURVE, SINGLE POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 27X7351 42965668
Product Name Circuit Breaker, Thermal Magnetic, 1 P, 0.5A; Product Range Weidmuller Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 7A - QMB-073-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-4410.0552-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details