Maximum connection density in the smallest of spaces – the 2-row B2CF is the trend setter when connecting typical sensor cables of up to 1.5 mm² in the field. It bridges the gap between insufficient space and increased functionality. The result is a connectivity solution for standard industrial cables in 1.75 pitch that is 30% smaller than a similar solution in 2.5 pitch – and which features 100% of the ruggedness found in the 3.5 mm pitch.
Two-row female plug with PUSH IN spring wire connection
Features:
Simple insert the prepared wire and it's ready.
Intuitive to use because
the wire-entry area and handling area are clearly separated.
Integrated push-button for opening the terminal point
High component density because of very low height
Optional: the lock and release require no tools when using Weidmüller's patented (LR) release latch.
Approval according to IEC 60335 and GL in preparation
Maximum connection density in the smallest of spaces – the 2-row B2CF is the trend setter when connecting typical sensor cables of up to 1.5 mm² in the field. It bridges the gap between insufficient space and increased functionality.
The result is a connectivity solution for standard industrial cables in 1.75 pitch that is 30% smaller than a similar solution in 2.5 pitch – and which features 100% of the ruggedness found in the 3.5 mm pitch.
Two-row female plug with PUSH IN spring wire connection
Features:
- Simple insert the prepared wire and it's ready.
- Intuitive to use because
- the wire-entry area and handling area are clearly separated.
- Integrated push-button for opening the terminal point
- High component density because of very low height
- Optional: the lock and release require no tools when using Weidmüller's patented
(LR) release latch.
- Approval according to IEC 60335 and GL in preparation