Weidmuller Label, Warning, Pk10; Label Type Weidmuller AD4 037560

Description
LABEL, WARNING, PK10; Label Type:Warning; Label Height:24.1mm; Label Width:20mm; Label Diameter:-; Label Material:PVC; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of Electric Shock RoHS Compliant: Yes
Datasheet
Description
LABEL, WARNING, PK10; Label Type:Warning; Label Height:24.1mm; Label Width:20mm; Label Diameter:-; Label Material:PVC; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of Electric Shock RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Warning, Pk10; Label Type Weidmuller - 24M0541 - Newark, An Avnet Company
Chicago, IL, United States
Label, Warning, Pk10; Label Type Weidmuller
24M0541
Label, Warning, Pk10; Label Type Weidmuller 24M0541
LABEL, WARNING, PK10; Label Type:Warning; Label Height:24.1mm; Label Width:20mm; Label Diameter:-; Label Material:PVC; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of Electric Shock RoHS Compliant: Yes

LABEL, WARNING, PK10; Label Type:Warning; Label Height:24.1mm; Label Width:20mm; Label Diameter:-; Label Material:PVC; Label Colour:Black on Yellow; Pack Quantity:10; Product Range:-; Label Legend:Flash / Risk Of Electric Shock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 24M0541
Product Name Label, Warning, Pk10; Label Type Weidmuller
Materials of Construction PVC
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 146453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details