Weidmuller Terminal Block, Pcb, 8Pos, 24-12Awg; Product Range Weidmuller 999480

Description
TERMINAL BLOCK, PCB, 8POS, 24-12AWG; Product Range:LM Series; No. of Contacts:8Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 8POS, 24-12AWG; Product Range:LM Series; No. of Contacts:8Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 8Pos, 24-12Awg; Product Range Weidmuller - 11B2334 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8Pos, 24-12Awg; Product Range Weidmuller
11B2334
Terminal Block, Pcb, 8Pos, 24-12Awg; Product Range Weidmuller 11B2334
TERMINAL BLOCK, PCB, 8POS, 24-12AWG; Product Range:LM Series; No. of Contacts:8Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8POS, 24-12AWG; Product Range:LM Series; No. of Contacts:8Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11B2334
Product Name Terminal Block, Pcb, 8Pos, 24-12Awg; Product Range Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details