Weidmuller Standard Terminal Block; Product Range Weidmuller 995415

Description
Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:10.16mm; Connector Type:-; Connector Mounting:Through Hole Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:10.16mm; Connector Type:-; Connector Mounting:Through Hole Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Weidmuller - 34C6997 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Weidmuller
34C6997
Standard Terminal Block; Product Range Weidmuller 34C6997
Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:10.16mm; Connector Type:-; Connector Mounting:Through Hole Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:CopperRoHS Compliant: Yes

Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:10.16mm; Connector Type:-; Connector Mounting:Through Hole Mount; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Plating:-; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34C6997
Product Name Standard Terminal Block; Product Range Weidmuller
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - P230A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details