Weidmuller Terminal Block, Pcb, 10Pos, 26-12Awg; Product Range Weidmuller 995138

Description
TERMINAL BLOCK, PCB, 10POS, 26-12AWG; Product Range:LP 5.08 Series; No. of Contacts:10Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PCB, 10POS, 26-12AWG; Product Range:LP 5.08 Series; No. of Contacts:10Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 10Pos, 26-12Awg; Product Range Weidmuller - 16F4129 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 10Pos, 26-12Awg; Product Range Weidmuller
16F4129
Terminal Block, Pcb, 10Pos, 26-12Awg; Product Range Weidmuller 16F4129
TERMINAL BLOCK, PCB, 10POS, 26-12AWG; Product Range:LP 5.08 Series; No. of Contacts:10Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 10POS, 26-12AWG; Product Range:LP 5.08 Series; No. of Contacts:10Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, PCB; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F4129
Product Name Terminal Block, Pcb, 10Pos, 26-12Awg; Product Range Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products