Weidmuller Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 20A; Product Range Weidmuller 9926291120

Description
CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 20A; Product Range Weidmuller - 77M8109 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 20A; Product Range Weidmuller
77M8109
Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 20A; Product Range Weidmuller 77M8109
CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes

CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 77M8109
Product Name Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 20A; Product Range Weidmuller
Rated Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - AS168X-CB2H500-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details