Weidmuller Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 15A; Product Range Weidmuller 9926291115

Description
CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 15A; Product Range:9926 Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 15A; Product Range:9926 Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 15A; Product Range Weidmuller - 77M8108 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 15A; Product Range Weidmuller
77M8108
Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 15A; Product Range Weidmuller 77M8108
CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 15A; Product Range:9926 Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes

CIRCUIT BREAKER, GROUND FAULT CIRCUIT INTERRUPTER-GFCI, 1P, 240V, 15A; Product Range:9926 Series; Current Rating:15A; No. of Poles:1 Pole; Input Voltage VAC:240V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 77M8108
Product Name Circuit Breaker, Ground Fault Circuit Interrupter-Gfci, 1P, 240V, 15A; Product Range Weidmuller
Rated Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-2861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
3 suppliers
QLB Series Thermal Circuit Breaker, 5A - QLB-053-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4410.9011-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
Circuit Breakers - A-0705L -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
Rated Current 5 to 30 amps
View Details