Weidmuller Circuit Breaker, Hydromagnetic, 3P, 480V, 30A; Product Range Weidmuller 9926253530

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 480V, 30A; Product Range:9926 Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 480V, 30A; Product Range:9926 Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 3P, 480V, 30A; Product Range Weidmuller - 55M3159 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 3P, 480V, 30A; Product Range Weidmuller
55M3159
Circuit Breaker, Hydromagnetic, 3P, 480V, 30A; Product Range Weidmuller 55M3159
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 480V, 30A; Product Range:9926 Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 480V, 30A; Product Range:9926 Series; Current Rating:30A; No. of Poles:3 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55M3159
Product Name Circuit Breaker, Hydromagnetic, 3P, 480V, 30A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117118 - RS Components, Ltd.
Specs
Rated Current 41 amps
View Details
Circuit Breakers - Q279-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details