Weidmuller Circuit Breaker, Hydromagnetic, 2P, 480V, 35A; Product Range Weidmuller 9926252535

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 35A; Product Range:9926 Series; Current Rating:35A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 35A; Product Range:9926 Series; Current Rating:35A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 480V, 35A; Product Range Weidmuller - 55M3150 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 480V, 35A; Product Range Weidmuller
55M3150
Circuit Breaker, Hydromagnetic, 2P, 480V, 35A; Product Range Weidmuller 55M3150
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 35A; Product Range:9926 Series; Current Rating:35A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 35A; Product Range:9926 Series; Current Rating:35A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55M3150
Product Name Circuit Breaker, Hydromagnetic, 2P, 480V, 35A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393254-6 - TE Connectivity
Specs
Rated Current 3 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1REG4-33883-6-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - 486-4118-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details