Weidmuller Circuit Breaker, Hydromagnetic, 2P, 480V, 25A; Product Range Weidmuller 9926252525

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 25A; Product Range:9926 Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 25A; Product Range:9926 Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 480V, 25A; Product Range Weidmuller - 55M3148 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 480V, 25A; Product Range Weidmuller
55M3148
Circuit Breaker, Hydromagnetic, 2P, 480V, 25A; Product Range Weidmuller 55M3148
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 25A; Product Range:9926 Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 25A; Product Range:9926 Series; Current Rating:25A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55M3148
Product Name Circuit Breaker, Hydromagnetic, 2P, 480V, 25A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data