Weidmuller Circuit Breaker, Hydromagnetic, 2P, 480V, 10A; Product Range Weidmuller 9926252510

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 480V, 10A; Product Range Weidmuller - 55M3145 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 480V, 10A; Product Range Weidmuller
55M3145
Circuit Breaker, Hydromagnetic, 2P, 480V, 10A; Product Range Weidmuller 55M3145
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55M3145
Product Name Circuit Breaker, Hydromagnetic, 2P, 480V, 10A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3204-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details