CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 6A; Product Range:9926 Series; Current Rating:6A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 55M3144 |
| Product Name | Circuit Breaker, Hydromagnetic, 2P, 480V, 6A; Product Range Weidmuller |
| Rated AC Voltage | 480 volts |