The Weidmuller Circuit Breaker, Hydromagnetic, 2P, 480V, 5A (part number 55M3143) is designed for branch-rated protection in electrical applications. It operates at a voltage of 480V and has a current rating of 5A. This circuit breaker features a hydraulic magnetic trip mechanism with an interrupting capacity of 10,000A, making it suitable for handling overloads and short circuits effectively. The device is UL 489 listed and CSA certified, ensuring compliance with safety standards. It is designed for DIN-rail mounting and has a compact width of just 13 mm per pole, allowing for efficient use of enclosure space. The operating temperature range is from -40°C to +65°C, and it supports wire sizes from 14AWG to 10AWG, depending on the current rating. This circuit breaker is suitable for applications requiring reliable circuit protection and easy reset capabilities without component replacement.
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 5A; Product Range:9926 Series; Current Rating:5A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 55M3143 |
| Product Name | Circuit Breaker, Hydromagnetic, 2P, 480V, 5A; Product Range Weidmuller |
| Rated AC Voltage | 480 volts |