Weidmuller Circuit Breaker, Hydromagnetic, 2P, 480V, 1A; Product Range Weidmuller 9926252501

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 480V, 1A; Product Range Weidmuller - 55M3140 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 480V, 1A; Product Range Weidmuller
55M3140
Circuit Breaker, Hydromagnetic, 2P, 480V, 1A; Product Range Weidmuller 55M3140
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 480V, 1A; Product Range:9926 Series; Current Rating:1A; No. of Poles:2 Pole; Input Voltage VAC:480V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55M3140
Product Name Circuit Breaker, Hydromagnetic, 2P, 480V, 1A; Product Range Weidmuller
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117118 - RS Components, Ltd.
Specs
Rated Current 41 amps
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
Thermal Breakers - 2845782 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details