Weidmuller Circuit Breaker, Hydromagnetic, 2P, 240V, 20A; Product Range Weidmuller 9926252020

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 240V, 20A; Product Range Weidmuller - 21M4537 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 240V, 20A; Product Range Weidmuller
21M4537
Circuit Breaker, Hydromagnetic, 2P, 240V, 20A; Product Range Weidmuller 21M4537
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 21M4537
Product Name Circuit Breaker, Hydromagnetic, 2P, 240V, 20A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data