Weidmuller Circuit Breakers 9926252015

Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2509-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2509-ND
Circuit Breakers 281-2509-ND
Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 15A 240V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 240V, 15A; Product Range Weidmuller - 21M4536 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 240V, 15A; Product Range Weidmuller
21M4536
Circuit Breaker, Hydromagnetic, 2P, 240V, 15A; Product Range Weidmuller 21M4536
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 15A; Product Range:9926 Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 15A; Product Range:9926 Series; Current Rating:15A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2509-ND 21M4536
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 240V, 15A; Product Range Weidmuller
Rated Current 15 amps 15 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-2861/200-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers