Weidmuller Circuit Breakers 9926252010

Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 240V AC DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 10A 240V AC DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2508-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2508-ND
Circuit Breakers 281-2508-ND
Circuit Breaker Magnetic (Hydraulic Delay) 10A 240V AC DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 10A 240V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 240V, 10A; Product Range Weidmuller - 21M4535 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 240V, 10A; Product Range Weidmuller
21M4535
Circuit Breaker, Hydromagnetic, 2P, 240V, 10A; Product Range Weidmuller 21M4535
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2508-ND 21M4535
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 240V, 10A; Product Range Weidmuller
Rated Current 10 amps 10 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - Q512-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-4362-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details