Weidmuller Circuit Breakers 9926252006

Description
Circuit Breaker Magnetic (Hydraulic Delay) 6A 240V AC DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 6A 240V AC DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-5238-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-5238-ND
Circuit Breakers 281-5238-ND
Circuit Breaker Magnetic (Hydraulic Delay) 6A 240V AC DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 6A 240V AC DC Lever DIN Rail

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 2P, 240V, 6A; Product Range Weidmuller - 55M3128 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 240V, 6A; Product Range Weidmuller
55M3128
Circuit Breaker, Hydromagnetic, 2P, 240V, 6A; Product Range Weidmuller 55M3128
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 6A; Product Range:9926 Series; Current Rating:6A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 6A; Product Range:9926 Series; Current Rating:6A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-5238-ND 55M3128
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 2P, 240V, 6A; Product Range Weidmuller
Rated Current 6 amps 6 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data