The Weidmuller Circuit Breaker, Hydromagnetic, 2P, 240V, 4A is designed for branch-rated protection in electrical applications. It operates at a voltage of 240V AC and has a current rating of 4A. This circuit breaker features a hydraulic magnetic trip mechanism with an interrupting capacity of 10,000A, ensuring reliable performance in overload and short circuit conditions. The device is UL 489 listed and CSA certified, meeting industry standards for safety and reliability. It is suitable for use in environments with operating temperatures ranging from -40°C to +65°C. The circuit breaker is compact, measuring just 13 mm wide, and is designed for DIN-rail mounting. It supports wire sizes from 14 AWG to 10 AWG, depending on the current rating. This product is RoHS compliant, making it suitable for environmentally conscious projects.
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 4A; Product Range:9926 Series; Current Rating:4A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 55M3127 |
| Product Name | Circuit Breaker, Hydromagnetic, 2P, 240V, 4A; Product Range Weidmuller |
| Rated AC Voltage | 240 volts |