Weidmuller Circuit Breaker, Hydromagnetic, 2P, 240V, 2A; Product Range Weidmuller 9926252002

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 2A; Product Range:9926 Series; Current Rating:2A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 2A; Product Range:9926 Series; Current Rating:2A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 240V, 2A; Product Range Weidmuller - 21M4533 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 240V, 2A; Product Range Weidmuller
21M4533
Circuit Breaker, Hydromagnetic, 2P, 240V, 2A; Product Range Weidmuller 21M4533
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 2A; Product Range:9926 Series; Current Rating:2A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 240V, 2A; Product Range:9926 Series; Current Rating:2A; No. of Poles:2 Pole; Input Voltage VAC:240V; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 21M4533
Product Name Circuit Breaker, Hydromagnetic, 2P, 240V, 2A; Product Range Weidmuller
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
736W Series Press to Reset Thermal Circuit Breaker, 15A, Non Illuminated Switch - 736W-B/302 - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
Circuit Breakers - 486-2817-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details