Weidmuller Circuit Breakers 9926251960

Description
Circuit Breaker Magnetic (Hydraulic Delay) 60A AC 80V DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Magnetic (Hydraulic Delay) 60A AC 80V DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-2523-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-2523-ND
Circuit Breakers 281-2523-ND
Circuit Breaker Magnetic (Hydraulic Delay) 60A AC 80V DC Lever DIN Rail

Circuit Breaker Magnetic (Hydraulic Delay) 60A AC 80V DC Lever DIN Rail

Buy Now Datasheet
Circuit Breakers - 4381-9926251960-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4381-9926251960-ND
Circuit Breakers 4381-9926251960-ND
CIR BRKR MAG-HYDR 60A 80VDC

CIR BRKR MAG-HYDR 60A 80VDC

Buy Now Datasheet
Circuit Breaker, Hydromagnetic, 1P, 80V, 60A; Product Range Weidmuller - 21M4530 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 80V, 60A; Product Range Weidmuller
21M4530
Circuit Breaker, Hydromagnetic, 1P, 80V, 60A; Product Range Weidmuller 21M4530
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 60A; Product Range:9926 Series; Current Rating:60A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-2523-ND 21M4530
Product Name Circuit Breakers Circuit Breaker, Hydromagnetic, 1P, 80V, 60A; Product Range Weidmuller
Rated Current 60 amps 60 amps
Trip System Type Magnetic Hydraulic Magnetic Hydraulic
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393250-1 - TE Connectivity
Specs
Rated Current 8 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
5 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 723-209-2-1-52F-2-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details