CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 35A; Product Range:9926 Series; Current Rating:35A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 21M4526 |
| Product Name | Circuit Breaker, Hydromagnetic, 1P, 80V, 35A; Product Range Weidmuller |
| Rated AC Voltage | 0.0 volts |