Weidmuller Circuit Breaker, Hydromagnetic, 1P, 80V, 30A; Product Range Weidmuller 9926251930

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 30A; Product Range:9926 Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 30A; Product Range:9926 Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 80V, 30A; Product Range Weidmuller - 21M4525 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 80V, 30A; Product Range Weidmuller
21M4525
Circuit Breaker, Hydromagnetic, 1P, 80V, 30A; Product Range Weidmuller 21M4525
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 30A; Product Range:9926 Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 30A; Product Range:9926 Series; Current Rating:30A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 21M4525
Product Name Circuit Breaker, Hydromagnetic, 1P, 80V, 30A; Product Range Weidmuller
Rated AC Voltage 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-2861/800-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 149 F (-25 to 65 C)
View Details
3 suppliers
Motor Protection - 1221346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 723-209-3-1-61F-4-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details