Weidmuller Circuit Breaker, Hydromagnetic, 1P, 80V, 3A; Product Range Weidmuller 9926251903

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 3A; Product Range:9926 Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 3A; Product Range:9926 Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 80V, 3A; Product Range Weidmuller - 55M3124 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 80V, 3A; Product Range Weidmuller
55M3124
Circuit Breaker, Hydromagnetic, 1P, 80V, 3A; Product Range Weidmuller 55M3124
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 3A; Product Range:9926 Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 3A; Product Range:9926 Series; Current Rating:3A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55M3124
Product Name Circuit Breaker, Hydromagnetic, 1P, 80V, 3A; Product Range Weidmuller
Rated AC Voltage 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Thermal Breakers - 8688829 - RS Components, Ltd.
Specs
Number of Poles 1
Text for Mounting Snap in
Terminal Type Snap in
View Details
3 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details