Weidmuller Circuit Breaker, Hydromagnetic, 1P, 80V, 500Ma; Product Range Weidmuller 9926251900

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 80V, 500Ma; Product Range Weidmuller - 21M4517 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 80V, 500Ma; Product Range Weidmuller
21M4517
Circuit Breaker, Hydromagnetic, 1P, 80V, 500Ma; Product Range Weidmuller 21M4517
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 80V, 500mA; Product Range:9926 Series; Current Rating:500mA; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:28s; Dielectric Strength:1.5kV; Voltage AC:0V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 21M4517
Product Name Circuit Breaker, Hydromagnetic, 1P, 80V, 500Ma; Product Range Weidmuller
Rated AC Voltage 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-3201-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details