Circuit Breaker Magnetic (Hydraulic Delay) 15A AC 125V DC Lever DIN Rail
CIR BRKR MAG-HYDR 15A 125VDC
| DigiKey | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 281-5226-ND |
| Product Name | Circuit Breakers |
| Rated Current | 15 amps |