Weidmuller Circuit Breaker, Hydromagnetic, 1P, 10A; Product Range Weidmuller 9926251810

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:90s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:DIN RailRoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:90s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:DIN RailRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 1P, 10A; Product Range Weidmuller - 55M3120 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 1P, 10A; Product Range Weidmuller
55M3120
Circuit Breaker, Hydromagnetic, 1P, 10A; Product Range Weidmuller 55M3120
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:90s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:DIN RailRoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 10A; Product Range:9926 Series; Current Rating:10A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:90s; Dielectric Strength:1.5kV; Circuit Breaker Mounting:DIN RailRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 55M3120
Product Name Circuit Breaker, Hydromagnetic, 1P, 10A; Product Range Weidmuller
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117792 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
Circuit Breakers - T12-211R-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details