CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A; Product Range:9926 Series; Current Rating:20A; No. of Poles:1 Pole; Input Voltage VAC:277V; Interrupting Capacity:5kA; Trip Time:40s; Dielectric Strength:1.5kV; Voltage AC:480V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 55M3110 |
| Product Name | Circuit Breaker, Hydromagnetic, 1P, 277V, 20A; Product Range Weidmuller |
| Rated AC Voltage | 480 volts |